Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9090FRBSL

Description
ESS-2B 909 1% RWR89S9090FR BSL
Request a Quote Datasheet
Description
ESS-2B 909 1% RWR89S9090FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9090FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9090FRBSL
Wirewound Resistors 3110-RWR89S9090FRBSL
ESS-2B 909 1% RWR89S9090FR BSL

ESS-2B 909 1% RWR89S9090FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S9090FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9090FRBSL-ND
Through Hole Resistors RWR89S9090FRBSL-ND
909 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 909 OHM 3W 1% WW AXIAL - RWR89S9090FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 3W 1% WW AXIAL
RWR89S9090FRBSL
RES 909 OHM 3W 1% WW AXIAL RWR89S9090FRBSL
RES 909ohm 3W 1% WW AXIAL

RES 909ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9090FRBSL RWR89S9090FRBSL-ND RWR89S9090FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 909 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details