Vishay Intertechnology, Inc. RES 825 OHM 3W 1% WW AXIAL RWR89S8250FSBSL

Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 3W 1% WW AXIAL - RWR89S8250FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3W 1% WW AXIAL
RWR89S8250FSBSL
RES 825 OHM 3W 1% WW AXIAL RWR89S8250FSBSL
RES 825ohm 3W 1% WW AXIAL

RES 825ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S8250FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8250FSBSL
Wirewound Resistors 3110-RWR89S8250FSBSL
ESS-2B 825 1% RWR89S8250FS BSL

ESS-2B 825 1% RWR89S8250FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8250FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8250FSBSL-ND
Through Hole Resistors RWR89S8250FSBSL-ND
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8250FSBSL 3110-RWR89S8250FSBSL RWR89S8250FSBSL-ND
Product Name RES 825 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details