Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9310FRBSL

Description
ESS-2B 931 1% RWR89S9310FR BSL
Request a Quote Datasheet
Description
ESS-2B 931 1% RWR89S9310FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9310FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9310FRBSL
Wirewound Resistors 3110-RWR89S9310FRBSL
ESS-2B 931 1% RWR89S9310FR BSL

ESS-2B 931 1% RWR89S9310FR BSL

Supplier's Site Datasheet
RES 931 OHM 3W 1% WW AXIAL - RWR89S9310FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 3W 1% WW AXIAL
RWR89S9310FRBSL
RES 931 OHM 3W 1% WW AXIAL RWR89S9310FRBSL
RES 931ohm 3W 1% WW AXIAL

RES 931ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S9310FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9310FRBSL-ND
Through Hole Resistors RWR89S9310FRBSL-ND
931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9310FRBSL RWR89S9310FRBSL RWR89S9310FRBSL-ND
Product Name Wirewound Resistors RES 931 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details