Vishay Intertechnology, Inc. RES 800 OHM 3W 0.1% WW AXIAL RWR89S8000BSB12

Description
RES 800ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 800ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 3W 0.1% WW AXIAL - RWR89S8000BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 3W 0.1% WW AXIAL
RWR89S8000BSB12
RES 800 OHM 3W 0.1% WW AXIAL RWR89S8000BSB12
RES 800ohm 3W 0.1% WW AXIAL

RES 800ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8000BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8000BSB12-ND
Through Hole Resistors RWR89S8000BSB12-ND
800 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

800 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8000BSB12
Wirewound Resistors 3110-RWR89S8000BSB12
ESS-2B 800 .1% RWR89S8000BS B12

ESS-2B 800 .1% RWR89S8000BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8000BSB12 RWR89S8000BSB12-ND 3110-RWR89S8000BSB12
Product Name RES 800 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR39JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details