Vishay Intertechnology, Inc. RES 806 OHM 3W 0.1% WW AXIAL RWR89S8060BSS70

Description
RES 806ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 806ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 3W 0.1% WW AXIAL - RWR89S8060BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 3W 0.1% WW AXIAL
RWR89S8060BSS70
RES 806 OHM 3W 0.1% WW AXIAL RWR89S8060BSS70
RES 806ohm 3W 0.1% WW AXIAL

RES 806ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S8060BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8060BSS70
Wirewound Resistors 3110-RWR89S8060BSS70
ESS-2B 806 .1% RWR89S8060BS S70

ESS-2B 806 .1% RWR89S8060BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8060BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8060BSS70-ND
Through Hole Resistors RWR89S8060BSS70-ND
806 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8060BSS70 3110-RWR89S8060BSS70 RWR89S8060BSS70-ND
Product Name RES 806 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details