Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8250FRB12

Description
ESS-2B 825 1% RWR89S8250FR B12
Request a Quote Datasheet
Description
ESS-2B 825 1% RWR89S8250FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8250FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8250FRB12
Wirewound Resistors 3110-RWR89S8250FRB12
ESS-2B 825 1% RWR89S8250FR B12

ESS-2B 825 1% RWR89S8250FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8250FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8250FRB12-ND
Through Hole Resistors RWR89S8250FRB12-ND
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 3W 1% WW AXIAL - RWR89S8250FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3W 1% WW AXIAL
RWR89S8250FRB12
RES 825 OHM 3W 1% WW AXIAL RWR89S8250FRB12
RES 825ohm 3W 1% WW AXIAL

RES 825ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8250FRB12 RWR89S8250FRB12-ND RWR89S8250FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details