Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR133FRBSL

Description
ESS-2B .133 1% RWR89SR133FR BSL
Request a Quote Datasheet
Description
ESS-2B .133 1% RWR89SR133FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR133FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR133FRBSL
Wirewound Resistors 3110-RWR89SR133FRBSL
ESS-2B .133 1% RWR89SR133FR BSL

ESS-2B .133 1% RWR89SR133FR BSL

Supplier's Site Datasheet
RES 0.133 OHM 3W 1% WW AXIAL - RWR89SR133FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 3W 1% WW AXIAL
RWR89SR133FRBSL
RES 0.133 OHM 3W 1% WW AXIAL RWR89SR133FRBSL
RES 0.133ohm 3W 1% WW AXIAL

RES 0.133ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR133FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR133FRBSL-ND
Through Hole Resistors RWR89SR133FRBSL-ND
133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR133FRBSL RWR89SR133FRBSL RWR89SR133FRBSL-ND
Product Name Wirewound Resistors RES 0.133 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details