Vishay Intertechnology, Inc. Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole RWR89SR121FRB12

Description
Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole - RWR89SR121FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole
RWR89SR121FRB12
Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole RWR89SR121FRB12
Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR89SR121FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR121FRB12-ND
Through Hole Resistors RWR89SR121FRB12-ND
121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR121FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR121FRB12
Wirewound Resistors 3110-RWR89SR121FRB12
ESS-2B .121 1% RWR89SR121FR B12

ESS-2B .121 1% RWR89SR121FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR121FRB12 RWR89SR121FRB12-ND 3110-RWR89SR121FRB12
Product Name Res Wirewound 121m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 650 ±ppm/°C 650 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details