Vishay Intertechnology, Inc. Through Hole Resistors RWR89S8870FRB12

Description
887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S8870FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8870FRB12-ND
Through Hole Resistors RWR89S8870FRB12-ND
887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8870FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8870FRB12
Wirewound Resistors 3110-RWR89S8870FRB12
ESS-2B 887 1% RWR89S8870FR B12

ESS-2B 887 1% RWR89S8870FR B12

Supplier's Site Datasheet
RES 887 OHM 3W 1% WW AXIAL - RWR89S8870FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 3W 1% WW AXIAL
RWR89S8870FRB12
RES 887 OHM 3W 1% WW AXIAL RWR89S8870FRB12
RES 887ohm 3W 1% WW AXIAL

RES 887ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8870FRB12-ND 3110-RWR89S8870FRB12 RWR89S8870FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 887 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers