Vishay Intertechnology, Inc. Through Hole Resistors RWR89S90R9FSS70

Description
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S90R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S90R9FSS70-ND
Through Hole Resistors RWR89S90R9FSS70-ND
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 90.9 OHM 3W 1% WW AXIAL - RWR89S90R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 3W 1% WW AXIAL
RWR89S90R9FSS70
RES 90.9 OHM 3W 1% WW AXIAL RWR89S90R9FSS70
RES 90.9ohm 3W 1% WW AXIAL

RES 90.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S90R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S90R9FSS70
Wirewound Resistors 3110-RWR89S90R9FSS70
ESS-2B 90.9 1% RWR89S90R9FS S70

ESS-2B 90.9 1% RWR89S90R9FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S90R9FSS70-ND RWR89S90R9FSS70 3110-RWR89S90R9FSS70
Product Name Through Hole Resistors RES 90.9 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers