Vishay Intertechnology, Inc. Wirewound Resistors RWR89S73R2FRB12

Description
ESS-2B 73.2 1% RWR89S73R2FR B12
Request a Quote Datasheet
Description
ESS-2B 73.2 1% RWR89S73R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S73R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S73R2FRB12
Wirewound Resistors 3110-RWR89S73R2FRB12
ESS-2B 73.2 1% RWR89S73R2FR B12

ESS-2B 73.2 1% RWR89S73R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S73R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S73R2FRB12-ND
Through Hole Resistors RWR89S73R2FRB12-ND
73.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 73.2 OHM 3W 1% WW AXIAL - RWR89S73R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 3W 1% WW AXIAL
RWR89S73R2FRB12
RES 73.2 OHM 3W 1% WW AXIAL RWR89S73R2FRB12
RES 73.2ohm 3W 1% WW AXIAL

RES 73.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S73R2FRB12 RWR89S73R2FRB12-ND RWR89S73R2FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 73.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers