Vishay Intertechnology, Inc. RES 825 OHM 3W 1% WW AXIAL RWR89S8250FMBSL

Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 3W 1% WW AXIAL - RWR89S8250FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 3W 1% WW AXIAL
RWR89S8250FMBSL
RES 825 OHM 3W 1% WW AXIAL RWR89S8250FMBSL
RES 825ohm 3W 1% WW AXIAL

RES 825ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S8250FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8250FMBSL
Wirewound Resistors 3110-RWR89S8250FMBSL
ESS-2B 825 1% RWR89S8250FM BSL

ESS-2B 825 1% RWR89S8250FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8250FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8250FMBSL-ND
Through Hole Resistors RWR89S8250FMBSL-ND
825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8250FMBSL 3110-RWR89S8250FMBSL RWR89S8250FMBSL-ND
Product Name RES 825 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details