Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7R50BRRSL

Description
ESS-2B 7.5 .1% RWR89S7R50BR RSL
Request a Quote Datasheet
Description
ESS-2B 7.5 .1% RWR89S7R50BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7R50BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R50BRRSL
Wirewound Resistors 3110-RWR89S7R50BRRSL
ESS-2B 7.5 .1% RWR89S7R50BR RSL

ESS-2B 7.5 .1% RWR89S7R50BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7R50BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R50BRRSL-ND
Through Hole Resistors RWR89S7R50BRRSL-ND
7.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 3W 0.1% WW AXIAL - RWR89S7R50BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3W 0.1% WW AXIAL
RWR89S7R50BRRSL
RES 7.5 OHM 3W 0.1% WW AXIAL RWR89S7R50BRRSL
RES 7.5ohm 3W 0.1% WW AXIAL

RES 7.5ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7R50BRRSL RWR89S7R50BRRSL-ND RWR89S7R50BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.5 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details