Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9R53FSS70

Description
ESS-2B 9.53 1% RWR89S9R53FS S70
Request a Quote Datasheet
Description
ESS-2B 9.53 1% RWR89S9R53FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9R53FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R53FSS70
Wirewound Resistors 3110-RWR89S9R53FSS70
ESS-2B 9.53 1% RWR89S9R53FS S70

ESS-2B 9.53 1% RWR89S9R53FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S9R53FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R53FSS70-ND
Through Hole Resistors RWR89S9R53FSS70-ND
9.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.53 OHM 3W 1% WW AXIAL - RWR89S9R53FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 3W 1% WW AXIAL
RWR89S9R53FSS70
RES 9.53 OHM 3W 1% WW AXIAL RWR89S9R53FSS70
RES 9.53ohm 3W 1% WW AXIAL

RES 9.53ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9R53FSS70 RWR89S9R53FSS70-ND RWR89S9R53FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 9.53 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - A129375-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details