Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR115FRRSL

Description
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR115FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR115FRRSL-ND
Through Hole Resistors RWR89SR115FRRSL-ND
115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR115FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR115FRRSL
Wirewound Resistors 3110-RWR89SR115FRRSL
ESS-2B .115 1% RWR89SR115FR RSL

ESS-2B .115 1% RWR89SR115FR RSL

Supplier's Site Datasheet
RES 0.115 OHM 3W 1% WW AXIAL - RWR89SR115FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 3W 1% WW AXIAL
RWR89SR115FRRSL
RES 0.115 OHM 3W 1% WW AXIAL RWR89SR115FRRSL
RES 0.115ohm 3W 1% WW AXIAL

RES 0.115ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR115FRRSL-ND 3110-RWR89SR115FRRSL RWR89SR115FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.115 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers