Vishay Intertechnology, Inc. RES 0.121 OHM 3W 1% WW AXIAL RWR89SR121FRS70

Description
RES 0.121ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 3W 1% WW AXIAL - RWR89SR121FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 3W 1% WW AXIAL
RWR89SR121FRS70
RES 0.121 OHM 3W 1% WW AXIAL RWR89SR121FRS70
RES 0.121ohm 3W 1% WW AXIAL

RES 0.121ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR121FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR121FRS70-ND
Through Hole Resistors RWR89SR121FRS70-ND
121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR121FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR121FRS70
Wirewound Resistors 3110-RWR89SR121FRS70
ESS-2B .121 1% RWR89SR121FR S70

ESS-2B .121 1% RWR89SR121FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR121FRS70 RWR89SR121FRS70-ND 3110-RWR89SR121FRS70
Product Name RES 0.121 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details