Vishay Intertechnology, Inc. Through Hole Resistors RWR89S86R6FSS73

Description
86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S86R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S86R6FSS73-ND
Through Hole Resistors RWR89S86R6FSS73-ND
86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S86R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S86R6FSS73
Wirewound Resistors 3110-RWR89S86R6FSS73
ESS-2B 86.6 1% RWR89S86R6FS S73

ESS-2B 86.6 1% RWR89S86R6FS S73

Supplier's Site Datasheet
RES 86.6 OHM 3W 1% WW AXIAL - RWR89S86R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 3W 1% WW AXIAL
RWR89S86R6FSS73
RES 86.6 OHM 3W 1% WW AXIAL RWR89S86R6FSS73
RES 86.6ohm 3W 1% WW AXIAL

RES 86.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S86R6FSS73-ND 3110-RWR89S86R6FSS73 RWR89S86R6FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 86.6 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details