Vishay Intertechnology, Inc. Through Hole Resistors RWR89S9R76BRS70

Description
9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S9R76BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R76BRS70-ND
Through Hole Resistors RWR89S9R76BRS70-ND
9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S9R76BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R76BRS70
Wirewound Resistors 3110-RWR89S9R76BRS70
ESS-2B 9.76 .1% RWR89S9R76BR S70

ESS-2B 9.76 .1% RWR89S9R76BR S70

Supplier's Site Datasheet
RES 9.76 OHM 3W 0.1% WW AXIAL - RWR89S9R76BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 3W 0.1% WW AXIAL
RWR89S9R76BRS70
RES 9.76 OHM 3W 0.1% WW AXIAL RWR89S9R76BRS70
RES 9.76ohm 3W 0.1% WW AXIAL

RES 9.76ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S9R76BRS70-ND 3110-RWR89S9R76BRS70 RWR89S9R76BRS70
Product Name Through Hole Resistors Wirewound Resistors RES 9.76 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers