Vishay Intertechnology, Inc. Through Hole Resistors RWR89S8R06FRS73

Description
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S8R06FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FRS73-ND
Through Hole Resistors RWR89S8R06FRS73-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R06FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FRS73
Wirewound Resistors 3110-RWR89S8R06FRS73
ESS-2B 8.06 1% RWR89S8R06FR S73

ESS-2B 8.06 1% RWR89S8R06FR S73

Supplier's Site Datasheet
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FRS73
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRS73
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C8655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C8655
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C8655
Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S8R06FRS73-ND 3110-RWR89S8R06FRS73 RWR89S8R06FRS73 64C8655
Product Name Through Hole Resistors Wirewound Resistors RES 8.06 OHM 3W 1% WW AXIAL Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details