Vishay Intertechnology, Inc. RES 71.5 OHM 3W 1% WW AXIAL RWR89S71R5FRBSL

Description
RES 71.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 3W 1% WW AXIAL - RWR89S71R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 3W 1% WW AXIAL
RWR89S71R5FRBSL
RES 71.5 OHM 3W 1% WW AXIAL RWR89S71R5FRBSL
RES 71.5ohm 3W 1% WW AXIAL

RES 71.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S71R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S71R5FRBSL-ND
Through Hole Resistors RWR89S71R5FRBSL-ND
71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S71R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S71R5FRBSL
Wirewound Resistors 3110-RWR89S71R5FRBSL
ESS-2B 71.5 1% RWR89S71R5FR BSL

ESS-2B 71.5 1% RWR89S71R5FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S71R5FRBSL RWR89S71R5FRBSL-ND 3110-RWR89S71R5FRBSL
Product Name RES 71.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers