Vishay Intertechnology, Inc. RES 9.31 OHM 3W 1% WW AXIAL RWR89S9R31FRBSL

Description
RES 9.31ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.31ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 3W 1% WW AXIAL - RWR89S9R31FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 3W 1% WW AXIAL
RWR89S9R31FRBSL
RES 9.31 OHM 3W 1% WW AXIAL RWR89S9R31FRBSL
RES 9.31ohm 3W 1% WW AXIAL

RES 9.31ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S9R31FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R31FRBSL-ND
Through Hole Resistors RWR89S9R31FRBSL-ND
9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.31 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S9R31FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R31FRBSL
Wirewound Resistors 3110-RWR89S9R31FRBSL
ESS-2B 9.31 1% RWR89S9R31FR BSL

ESS-2B 9.31 1% RWR89S9R31FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S9R31FRBSL RWR89S9R31FRBSL-ND 3110-RWR89S9R31FRBSL
Product Name RES 9.31 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details