Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9310FSRSL

Description
ESS-2B 931 1% RWR89S9310FS RSL
Request a Quote Datasheet
Description
ESS-2B 931 1% RWR89S9310FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9310FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9310FSRSL
Wirewound Resistors 3110-RWR89S9310FSRSL
ESS-2B 931 1% RWR89S9310FS RSL

ESS-2B 931 1% RWR89S9310FS RSL

Supplier's Site Datasheet
RES 931 OHM 3W 1% WW AXIAL - RWR89S9310FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 3W 1% WW AXIAL
RWR89S9310FSRSL
RES 931 OHM 3W 1% WW AXIAL RWR89S9310FSRSL
RES 931ohm 3W 1% WW AXIAL

RES 931ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S9310FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9310FSRSL-ND
Through Hole Resistors RWR89S9310FSRSL-ND
931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9310FSRSL RWR89S9310FSRSL RWR89S9310FSRSL-ND
Product Name Wirewound Resistors RES 931 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details