Vishay Intertechnology, Inc. Through Hole Resistors RWR89S7870FSS73

Description
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S7870FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7870FSS73-ND
Through Hole Resistors RWR89S7870FSS73-ND
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 787 OHM 3W 1% WW AXIAL - RWR89S7870FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 3W 1% WW AXIAL
RWR89S7870FSS73
RES 787 OHM 3W 1% WW AXIAL RWR89S7870FSS73
RES 787ohm 3W 1% WW AXIAL

RES 787ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S7870FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7870FSS73
Wirewound Resistors 3110-RWR89S7870FSS73
ESS-2B 787 1% RWR89S7870FS S73

ESS-2B 787 1% RWR89S7870FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S7870FSS73-ND RWR89S7870FSS73 3110-RWR89S7870FSS73
Product Name Through Hole Resistors RES 787 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers