Vishay Intertechnology, Inc. Wirewound Resistors RWR89S95R3FMB12

Description
ESS-2B 95.3 1% RWR89S95R3FM B12
Request a Quote Datasheet
Description
ESS-2B 95.3 1% RWR89S95R3FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S95R3FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S95R3FMB12
Wirewound Resistors 3110-RWR89S95R3FMB12
ESS-2B 95.3 1% RWR89S95R3FM B12

ESS-2B 95.3 1% RWR89S95R3FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S95R3FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S95R3FMB12-ND
Through Hole Resistors RWR89S95R3FMB12-ND
95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 95.3 OHM 3W 1% WW AXIAL - RWR89S95R3FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 3W 1% WW AXIAL
RWR89S95R3FMB12
RES 95.3 OHM 3W 1% WW AXIAL RWR89S95R3FMB12
RES 95.3ohm 3W 1% WW AXIAL

RES 95.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S95R3FMB12 RWR89S95R3FMB12-ND RWR89S95R3FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 95.3 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers