Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR121FPB12

Description
ESS-2B .121 1% RWR89SR121FP B12
Request a Quote Datasheet
Description
ESS-2B .121 1% RWR89SR121FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR121FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR121FPB12
Wirewound Resistors 3110-RWR89SR121FPB12
ESS-2B .121 1% RWR89SR121FP B12

ESS-2B .121 1% RWR89SR121FP B12

Supplier's Site Datasheet
RES 0.121 OHM 3W 1% WW AXIAL - RWR89SR121FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 3W 1% WW AXIAL
RWR89SR121FPB12
RES 0.121 OHM 3W 1% WW AXIAL RWR89SR121FPB12
RES 0.121ohm 3W 1% WW AXIAL

RES 0.121ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR121FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR121FPB12-ND
Through Hole Resistors RWR89SR121FPB12-ND
121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR121FPB12 RWR89SR121FPB12 RWR89SR121FPB12-ND
Product Name Wirewound Resistors RES 0.121 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers