Vishay Intertechnology, Inc. Wirewound Resistors RWR89S82R5FSS70

Description
ESS-2B 82.5 1% RWR89S82R5FS S70
Request a Quote Datasheet
Description
ESS-2B 82.5 1% RWR89S82R5FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S82R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S82R5FSS70
Wirewound Resistors 3110-RWR89S82R5FSS70
ESS-2B 82.5 1% RWR89S82R5FS S70

ESS-2B 82.5 1% RWR89S82R5FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S82R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S82R5FSS70-ND
Through Hole Resistors RWR89S82R5FSS70-ND
82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 82.5 OHM 3W 1% WW AXIAL - RWR89S82R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3W 1% WW AXIAL
RWR89S82R5FSS70
RES 82.5 OHM 3W 1% WW AXIAL RWR89S82R5FSS70
RES 82.5ohm 3W 1% WW AXIAL

RES 82.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S82R5FSS70 RWR89S82R5FSS70-ND RWR89S82R5FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 82.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details