Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8060FRBSL

Description
ESS-2B 806 1% RWR89S8060FR BSL
Request a Quote Datasheet
Description
ESS-2B 806 1% RWR89S8060FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8060FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8060FRBSL
Wirewound Resistors 3110-RWR89S8060FRBSL
ESS-2B 806 1% RWR89S8060FR BSL

ESS-2B 806 1% RWR89S8060FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8060FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8060FRBSL-ND
Through Hole Resistors RWR89S8060FRBSL-ND
806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 806 OHM 3W 1% WW AXIAL - RWR89S8060FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 3W 1% WW AXIAL
RWR89S8060FRBSL
RES 806 OHM 3W 1% WW AXIAL RWR89S8060FRBSL
RES 806ohm 3W 1% WW AXIAL

RES 806ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8060FRBSL RWR89S8060FRBSL-ND RWR89S8060FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 806 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details