Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR133FSS70

Description
133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR133FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR133FSS70-ND
Through Hole Resistors RWR89SR133FSS70-ND
133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR133FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR133FSS70
Wirewound Resistors 3110-RWR89SR133FSS70
ESS-2B .133 1% RWR89SR133FS S70

ESS-2B .133 1% RWR89SR133FS S70

Supplier's Site Datasheet
RES 0.133 OHM 3W 1% WW AXIAL - RWR89SR133FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 3W 1% WW AXIAL
RWR89SR133FSS70
RES 0.133 OHM 3W 1% WW AXIAL RWR89SR133FSS70
RES 0.133ohm 3W 1% WW AXIAL

RES 0.133ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR133FSS70-ND 3110-RWR89SR133FSS70 RWR89SR133FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.133 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers