Vishay Intertechnology, Inc. Wirewound Resistors RWR89S86R6FPRSL

Description
ESS-2B 86.6 1% RWR89S86R6FP RSL
Request a Quote Datasheet
Description
ESS-2B 86.6 1% RWR89S86R6FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S86R6FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S86R6FPRSL
Wirewound Resistors 3110-RWR89S86R6FPRSL
ESS-2B 86.6 1% RWR89S86R6FP RSL

ESS-2B 86.6 1% RWR89S86R6FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S86R6FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S86R6FPRSL-ND
Through Hole Resistors RWR89S86R6FPRSL-ND
86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.6 OHM 3W 1% WW AXIAL - RWR89S86R6FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 3W 1% WW AXIAL
RWR89S86R6FPRSL
RES 86.6 OHM 3W 1% WW AXIAL RWR89S86R6FPRSL
RES 86.6ohm 3W 1% WW AXIAL

RES 86.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S86R6FPRSL RWR89S86R6FPRSL-ND RWR89S86R6FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 86.6 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details