Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9R09FSS70

Description
ESS-2B 9.09 1% RWR89S9R09FS S70
Request a Quote Datasheet
Description
ESS-2B 9.09 1% RWR89S9R09FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9R09FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R09FSS70
Wirewound Resistors 3110-RWR89S9R09FSS70
ESS-2B 9.09 1% RWR89S9R09FS S70

ESS-2B 9.09 1% RWR89S9R09FS S70

Supplier's Site Datasheet
RES 9.09 OHM 3W 1% WW AXIAL - RWR89S9R09FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 3W 1% WW AXIAL
RWR89S9R09FSS70
RES 9.09 OHM 3W 1% WW AXIAL RWR89S9R09FSS70
RES 9.09ohm 3W 1% WW AXIAL

RES 9.09ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S9R09FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R09FSS70-ND
Through Hole Resistors RWR89S9R09FSS70-ND
9.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9R09FSS70 RWR89S9R09FSS70 RWR89S9R09FSS70-ND
Product Name Wirewound Resistors RES 9.09 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers