Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7680FSBSL

Description
ESS-2B 768 1% RWR89S7680FS BSL
Request a Quote Datasheet
Description
ESS-2B 768 1% RWR89S7680FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7680FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7680FSBSL
Wirewound Resistors 3110-RWR89S7680FSBSL
ESS-2B 768 1% RWR89S7680FS BSL

ESS-2B 768 1% RWR89S7680FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7680FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7680FSBSL-ND
Through Hole Resistors RWR89S7680FSBSL-ND
768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 768 OHM 3W 1% WW AXIAL - RWR89S7680FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 3W 1% WW AXIAL
RWR89S7680FSBSL
RES 768 OHM 3W 1% WW AXIAL RWR89S7680FSBSL
RES 768ohm 3W 1% WW AXIAL

RES 768ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7680FSBSL RWR89S7680FSBSL-ND RWR89S7680FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 768 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details