Vishay Intertechnology, Inc. Wirewound Resistors RWR89S9310FRRSL

Description
ESS-2B 931 1% RWR89S9310FR RSL
Request a Quote Datasheet
Description
ESS-2B 931 1% RWR89S9310FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S9310FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9310FRRSL
Wirewound Resistors 3110-RWR89S9310FRRSL
ESS-2B 931 1% RWR89S9310FR RSL

ESS-2B 931 1% RWR89S9310FR RSL

Supplier's Site Datasheet
RES 931 OHM 3W 1% WW AXIAL - RWR89S9310FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 3W 1% WW AXIAL
RWR89S9310FRRSL
RES 931 OHM 3W 1% WW AXIAL RWR89S9310FRRSL
RES 931ohm 3W 1% WW AXIAL

RES 931ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S9310FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9310FRRSL-ND
Through Hole Resistors RWR89S9310FRRSL-ND
931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S9310FRRSL RWR89S9310FRRSL RWR89S9310FRRSL-ND
Product Name Wirewound Resistors RES 931 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details