Vishay Intertechnology, Inc. Through Hole Resistors RWR89S8R06FRBSL

Description
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S8R06FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FRBSL-ND
Through Hole Resistors RWR89S8R06FRBSL-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R06FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FRBSL
Wirewound Resistors 3110-RWR89S8R06FRBSL
ESS-2B 8.06 1% RWR89S8R06FR BSL

ESS-2B 8.06 1% RWR89S8R06FR BSL

Supplier's Site Datasheet
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FRBSL
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRBSL
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8R06FRBSL-ND 3110-RWR89S8R06FRBSL RWR89S8R06FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 8.06 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details