Vishay Intertechnology, Inc. RES 750 OHM 3W 1% WW AXIAL RWR89S7500FRS70

Description
RES 750ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 3W 1% WW AXIAL - RWR89S7500FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3W 1% WW AXIAL
RWR89S7500FRS70
RES 750 OHM 3W 1% WW AXIAL RWR89S7500FRS70
RES 750ohm 3W 1% WW AXIAL

RES 750ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7500FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7500FRS70-ND
Through Hole Resistors RWR89S7500FRS70-ND
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S7500FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7500FRS70
Wirewound Resistors 3110-RWR89S7500FRS70
ESS-2B 750 1% RWR89S7500FR S70

ESS-2B 750 1% RWR89S7500FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S7500FRS70 RWR89S7500FRS70-ND 3110-RWR89S7500FRS70
Product Name RES 750 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details