Vishay Intertechnology, Inc. Wirewound Resistors RWR89S90R9FSBSL

Description
ESS-2B 90.9 1% RWR89S90R9FS BSL
Request a Quote Datasheet
Description
ESS-2B 90.9 1% RWR89S90R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S90R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S90R9FSBSL
Wirewound Resistors 3110-RWR89S90R9FSBSL
ESS-2B 90.9 1% RWR89S90R9FS BSL

ESS-2B 90.9 1% RWR89S90R9FS BSL

Supplier's Site Datasheet
RES 90.9 OHM 3W 1% WW AXIAL - RWR89S90R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 3W 1% WW AXIAL
RWR89S90R9FSBSL
RES 90.9 OHM 3W 1% WW AXIAL RWR89S90R9FSBSL
RES 90.9ohm 3W 1% WW AXIAL

RES 90.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S90R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S90R9FSBSL-ND
Through Hole Resistors RWR89S90R9FSBSL-ND
90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S90R9FSBSL RWR89S90R9FSBSL RWR89S90R9FSBSL-ND
Product Name Wirewound Resistors RES 90.9 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details