Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR130DRS73

Description
ESS-2B .13 .5% RWR89SR130DR S73
Request a Quote Datasheet
Description
ESS-2B .13 .5% RWR89SR130DR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR130DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR130DRS73
Wirewound Resistors 3110-RWR89SR130DRS73
ESS-2B .13 .5% RWR89SR130DR S73

ESS-2B .13 .5% RWR89SR130DR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR130DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR130DRS73-ND
Through Hole Resistors RWR89SR130DRS73-ND
130 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.13 OHM 3W 0.5% WW AXIAL - RWR89SR130DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 3W 0.5% WW AXIAL
RWR89SR130DRS73
RES 0.13 OHM 3W 0.5% WW AXIAL RWR89SR130DRS73
RES 0.13ohm 3W 0.5% WW AXIAL

RES 0.13ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR130DRS73 RWR89SR130DRS73-ND RWR89SR130DRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.13 OHM 3W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details