Vishay Intertechnology, Inc. RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRRSL

Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FRRSL
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FRRSL
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S8R06FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FRRSL
Wirewound Resistors 3110-RWR89S8R06FRRSL
ESS-2B 8.06 1% RWR89S8R06FR RSL

ESS-2B 8.06 1% RWR89S8R06FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8R06FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FRRSL-ND
Through Hole Resistors RWR89S8R06FRRSL-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8R06FRRSL 3110-RWR89S8R06FRRSL RWR89S8R06FRRSL-ND
Product Name RES 8.06 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers