Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8000BSBSL

Description
ESS-2B 800 .1% RWR89S8000BS BSL
Request a Quote Datasheet
Description
ESS-2B 800 .1% RWR89S8000BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8000BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8000BSBSL
Wirewound Resistors 3110-RWR89S8000BSBSL
ESS-2B 800 .1% RWR89S8000BS BSL

ESS-2B 800 .1% RWR89S8000BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8000BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8000BSBSL-ND
Through Hole Resistors RWR89S8000BSBSL-ND
800 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

800 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 800 OHM 3W 0.1% WW AXIAL - RWR89S8000BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 3W 0.1% WW AXIAL
RWR89S8000BSBSL
RES 800 OHM 3W 0.1% WW AXIAL RWR89S8000BSBSL
RES 800ohm 3W 0.1% WW AXIAL

RES 800ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8000BSBSL RWR89S8000BSBSL-ND RWR89S8000BSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 800 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details