Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8200FSBSL

Description
ESS-2B 820 1% RWR89S8200FS BSL
Request a Quote Datasheet
Description
ESS-2B 820 1% RWR89S8200FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8200FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8200FSBSL
Wirewound Resistors 3110-RWR89S8200FSBSL
ESS-2B 820 1% RWR89S8200FS BSL

ESS-2B 820 1% RWR89S8200FS BSL

Supplier's Site Datasheet
RES 820 OHM 3W 1% WW AXIAL - RWR89S8200FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3W 1% WW AXIAL
RWR89S8200FSBSL
RES 820 OHM 3W 1% WW AXIAL RWR89S8200FSBSL
RES 820ohm 3W 1% WW AXIAL

RES 820ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8200FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8200FSBSL-ND
Through Hole Resistors RWR89S8200FSBSL-ND
820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

820 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8200FSBSL RWR89S8200FSBSL RWR89S8200FSBSL-ND
Product Name Wirewound Resistors RES 820 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers