Vishay Intertechnology, Inc. Wirewound Resistors RWR89S75R0FRS70

Description
ESS-2B 75 1% RWR89S75R0FR S70
Request a Quote Datasheet
Description
ESS-2B 75 1% RWR89S75R0FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S75R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S75R0FRS70
Wirewound Resistors 3110-RWR89S75R0FRS70
ESS-2B 75 1% RWR89S75R0FR S70

ESS-2B 75 1% RWR89S75R0FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S75R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S75R0FRS70-ND
Through Hole Resistors RWR89S75R0FRS70-ND
75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 3W 1% WW AXIAL - RWR89S75R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 3W 1% WW AXIAL
RWR89S75R0FRS70
RES 75 OHM 3W 1% WW AXIAL RWR89S75R0FRS70
RES 75ohm 3W 1% WW AXIAL

RES 75ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8616
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8616
Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S75R0FRS70 RWR89S75R0FRS70-ND RWR89S75R0FRS70 64C8616
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 3W 1% WW AXIAL Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details