Vishay Intertechnology, Inc. Through Hole Resistors RWR89S8R06FSRSL

Description
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S8R06FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R06FSRSL-ND
Through Hole Resistors RWR89S8R06FSRSL-ND
8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R06FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R06FSRSL
Wirewound Resistors 3110-RWR89S8R06FSRSL
ESS-2B 8.06 1% RWR89S8R06FS RSL

ESS-2B 8.06 1% RWR89S8R06FS RSL

Supplier's Site Datasheet
RES 8.06 OHM 3W 1% WW AXIAL - RWR89S8R06FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 3W 1% WW AXIAL
RWR89S8R06FSRSL
RES 8.06 OHM 3W 1% WW AXIAL RWR89S8R06FSRSL
RES 8.06ohm 3W 1% WW AXIAL

RES 8.06ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8R06FSRSL-ND 3110-RWR89S8R06FSRSL RWR89S8R06FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 8.06 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details