Vishay Intertechnology, Inc. Wirewound Resistors RWR89S86R6FPS70

Description
ESS-2B 86.6 1% RWR89S86R6FP S70
Request a Quote Datasheet
Description
ESS-2B 86.6 1% RWR89S86R6FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S86R6FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S86R6FPS70
Wirewound Resistors 3110-RWR89S86R6FPS70
ESS-2B 86.6 1% RWR89S86R6FP S70

ESS-2B 86.6 1% RWR89S86R6FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S86R6FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S86R6FPS70-ND
Through Hole Resistors RWR89S86R6FPS70-ND
86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.6 OHM 3W 1% WW AXIAL - RWR89S86R6FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 3W 1% WW AXIAL
RWR89S86R6FPS70
RES 86.6 OHM 3W 1% WW AXIAL RWR89S86R6FPS70
RES 86.6ohm 3W 1% WW AXIAL

RES 86.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S86R6FPS70 RWR89S86R6FPS70-ND RWR89S86R6FPS70
Product Name Wirewound Resistors Through Hole Resistors RES 86.6 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details