Vishay Intertechnology, Inc. Through Hole Resistors RWR89S8R45FRS73

Description
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S8R45FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R45FRS73-ND
Through Hole Resistors RWR89S8R45FRS73-ND
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R45FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R45FRS73
Wirewound Resistors 3110-RWR89S8R45FRS73
ESS-2B 8.45 1% RWR89S8R45FR S73

ESS-2B 8.45 1% RWR89S8R45FR S73

Supplier's Site Datasheet
RES 8.45 OHM 3W 1% WW AXIAL - RWR89S8R45FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 3W 1% WW AXIAL
RWR89S8R45FRS73
RES 8.45 OHM 3W 1% WW AXIAL RWR89S8R45FRS73
RES 8.45ohm 3W 1% WW AXIAL

RES 8.45ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8R45FRS73-ND 3110-RWR89S8R45FRS73 RWR89S8R45FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 8.45 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details