Vishay Intertechnology, Inc. Through Hole Resistors RWR89S9R76FSS73

Description
9.76 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.76 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S9R76FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S9R76FSS73-ND
Through Hole Resistors RWR89S9R76FSS73-ND
9.76 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.76 OHM 3W 1% WW AXIAL - RWR89S9R76FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 3W 1% WW AXIAL
RWR89S9R76FSS73
RES 9.76 OHM 3W 1% WW AXIAL RWR89S9R76FSS73
RES 9.76ohm 3W 1% WW AXIAL

RES 9.76ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S9R76FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S9R76FSS73
Wirewound Resistors 3110-RWR89S9R76FSS73
ESS-2B 9.76 1% RWR89S9R76FS S73

ESS-2B 9.76 1% RWR89S9R76FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S9R76FSS73-ND RWR89S9R76FSS73 3110-RWR89S9R76FSS73
Product Name Through Hole Resistors RES 9.76 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details