Vishay Intertechnology, Inc. RES 0.133 OHM 3W 1% WW AXIAL RWR89SR133FRS70

Description
RES 0.133ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.133ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.133 OHM 3W 1% WW AXIAL - RWR89SR133FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 3W 1% WW AXIAL
RWR89SR133FRS70
RES 0.133 OHM 3W 1% WW AXIAL RWR89SR133FRS70
RES 0.133ohm 3W 1% WW AXIAL

RES 0.133ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR133FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR133FRS70
Wirewound Resistors 3110-RWR89SR133FRS70
ESS-2B .133 1% RWR89SR133FR S70

ESS-2B .133 1% RWR89SR133FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR133FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR133FRS70-ND
Through Hole Resistors RWR89SR133FRS70-ND
133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR133FRS70 3110-RWR89SR133FRS70 RWR89SR133FRS70-ND
Product Name RES 0.133 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details