Vishay Intertechnology, Inc. Wirewound Resistors RWR89S8660FRRSL

Description
ESS-2B 866 1% RWR89S8660FR RSL
Request a Quote Datasheet
Description
ESS-2B 866 1% RWR89S8660FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S8660FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8660FRRSL
Wirewound Resistors 3110-RWR89S8660FRRSL
ESS-2B 866 1% RWR89S8660FR RSL

ESS-2B 866 1% RWR89S8660FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8660FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8660FRRSL-ND
Through Hole Resistors RWR89S8660FRRSL-ND
866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 866 OHM 3W 1% WW AXIAL - RWR89S8660FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 3W 1% WW AXIAL
RWR89S8660FRRSL
RES 866 OHM 3W 1% WW AXIAL RWR89S8660FRRSL
RES 866ohm 3W 1% WW AXIAL

RES 866ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S8660FRRSL RWR89S8660FRRSL-ND RWR89S8660FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 866 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers