Vishay Intertechnology, Inc. RES 8.25 OHM 3W 1% WW AXIAL RWR89S8R25FSS70

Description
RES 8.25ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 3W 1% WW AXIAL - RWR89S8R25FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 3W 1% WW AXIAL
RWR89S8R25FSS70
RES 8.25 OHM 3W 1% WW AXIAL RWR89S8R25FSS70
RES 8.25ohm 3W 1% WW AXIAL

RES 8.25ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S8R25FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R25FSS70-ND
Through Hole Resistors RWR89S8R25FSS70-ND
8.25 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S8R25FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R25FSS70
Wirewound Resistors 3110-RWR89S8R25FSS70
ESS-2B 8.25 1% RWR89S8R25FS S70

ESS-2B 8.25 1% RWR89S8R25FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S8R25FSS70 RWR89S8R25FSS70-ND 3110-RWR89S8R25FSS70
Product Name RES 8.25 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers