Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7R50FSBSL

Description
ESS-2B 7.5 1% RWR89S7R50FS BSL
Request a Quote Datasheet
Description
ESS-2B 7.5 1% RWR89S7R50FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7R50FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7R50FSBSL
Wirewound Resistors 3110-RWR89S7R50FSBSL
ESS-2B 7.5 1% RWR89S7R50FS BSL

ESS-2B 7.5 1% RWR89S7R50FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S7R50FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7R50FSBSL-ND
Through Hole Resistors RWR89S7R50FSBSL-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 3W 1% WW AXIAL - RWR89S7R50FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 3W 1% WW AXIAL
RWR89S7R50FSBSL
RES 7.5 OHM 3W 1% WW AXIAL RWR89S7R50FSBSL
RES 7.5ohm 3W 1% WW AXIAL

RES 7.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7R50FSBSL RWR89S7R50FSBSL-ND RWR89S7R50FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details