Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR110FRS73

Description
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR110FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR110FRS73-ND
Through Hole Resistors RWR89SR110FRS73-ND
110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.11 OHM 3W 1% WW AXIAL - RWR89SR110FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 3W 1% WW AXIAL
RWR89SR110FRS73
RES 0.11 OHM 3W 1% WW AXIAL RWR89SR110FRS73
RES 0.11ohm 3W 1% WW AXIAL

RES 0.11ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR110FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR110FRS73
Wirewound Resistors 3110-RWR89SR110FRS73
ESS-2B .11 1% RWR89SR110FR S73

ESS-2B .11 1% RWR89SR110FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,0.11Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.11Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5229
Resistor,metal Alloy,0.11Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5229
Resistor,Metal Alloy,0.11Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.11Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR110FRS73-ND RWR89SR110FRS73 3110-RWR89SR110FRS73 64C5229
Product Name Through Hole Resistors RES 0.11 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,0.11Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers