Vishay Intertechnology, Inc. RES 8.66 OHM 3W 1% WW AXIAL RWR89S8R66FRS73

Description
RES 8.66ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 3W 1% WW AXIAL - RWR89S8R66FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 3W 1% WW AXIAL
RWR89S8R66FRS73
RES 8.66 OHM 3W 1% WW AXIAL RWR89S8R66FRS73
RES 8.66ohm 3W 1% WW AXIAL

RES 8.66ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S8R66FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S8R66FRS73
Wirewound Resistors 3110-RWR89S8R66FRS73
ESS-2B 8.66 1% RWR89S8R66FR S73

ESS-2B 8.66 1% RWR89S8R66FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S8R66FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S8R66FRS73-ND
Through Hole Resistors RWR89S8R66FRS73-ND
8.66 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.66 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S8R66FRS73 3110-RWR89S8R66FRS73 RWR89S8R66FRS73-ND
Product Name RES 8.66 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details